Siward Crystal Technology Crystals XTL911100-M118-170

Description
CRYSTAL 1.2 X 1.0MM 40MHZ 6PF
Request a Quote Datasheet
Description
CRYSTAL 1.2 X 1.0MM 40MHZ 6PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL911100-M118-170CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.2 X 1.0MM 40MHZ 6PF

CRYSTAL 1.2 X 1.0MM 40MHZ 6PF

Buy Now Datasheet
Crystals - 3994-XTL911100-M118-170TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.2 X 1.0MM 40MHZ 6PF

CRYSTAL 1.2 X 1.0MM 40MHZ 6PF

Buy Now Datasheet
Crystals - 3994-XTL911100-M118-170DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.2 X 1.0MM 40MHZ 6PF

CRYSTAL 1.2 X 1.0MM 40MHZ 6PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL911100-M118-170CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X173-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
32.768 kHz Tuning Fork Crystal - CC7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details