Siward Crystal Technology Crystals XTL911-S416-004

Description
CRYSTAL 1.2 X 1.0MM 76.8MHZ 9.9P
Request a Quote Datasheet
Description
CRYSTAL 1.2 X 1.0MM 76.8MHZ 9.9P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL911-S416-004CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.2 X 1.0MM 76.8MHZ 9.9P

CRYSTAL 1.2 X 1.0MM 76.8MHZ 9.9P

Buy Now Datasheet
Crystals - 3994-XTL911-S416-004TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.2 X 1.0MM 76.8MHZ 9.9P

CRYSTAL 1.2 X 1.0MM 76.8MHZ 9.9P

Buy Now Datasheet
Crystals - 3994-XTL911-S416-004DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 1.2 X 1.0MM 76.8MHZ 9.9P

CRYSTAL 1.2 X 1.0MM 76.8MHZ 9.9P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL911-S416-004CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-100-20-20ACT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Units - 1734320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details