Siward Crystal Technology Crystals XTL741-S999-298

Description
32.768kHz ±20ppm Crystal 80 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 80 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL741-S999-298DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 3994-XTL741-S999-298CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 3994-XTL741-S999-298TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.768 KHZ 20PPM CRYSTAL

CRYSTAL 32.768 KHZ 20PPM CRYSTAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 3994-XTL741-S999-298DKR-ND XTL741-S999-298
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystals - X097-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystal Oscillators - 8136220 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
4 Pin Crystal C3E - C3E-20.000-12-1010-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers