Siward Crystal Technology Crystals XTL721-S999-435

Description
CRYSTAL 32.768 KHZ 12.5PF SMD
Request a Quote Datasheet
Description
CRYSTAL 32.768 KHZ 12.5PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL721-S999-435TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768 KHZ 12.5PF SMD

CRYSTAL 32.768 KHZ 12.5PF SMD

Buy Now Datasheet
Crystals - 3994-XTL721-S999-435CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768 KHZ 12.5PF SMD

CRYSTAL 32.768 KHZ 12.5PF SMD

Buy Now Datasheet
Crystals - 3994-XTL721-S999-435DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768 KHZ 12.5PF SMD

CRYSTAL 32.768 KHZ 12.5PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL721-S999-435TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 6719589 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 10 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details