Siward Crystal Technology Crystals XTL581250-M171-025

Description
CRYSTAL 2.5 X 2.0MM 24MHZ 18PF
Request a Quote Datasheet
Description
CRYSTAL 2.5 X 2.0MM 24MHZ 18PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL581250-M171-025TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 24MHZ 18PF

CRYSTAL 2.5 X 2.0MM 24MHZ 18PF

Buy Now Datasheet
Crystals - 3994-XTL581250-M171-025DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 24MHZ 18PF

CRYSTAL 2.5 X 2.0MM 24MHZ 18PF

Buy Now Datasheet
Crystals - 3994-XTL581250-M171-025CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 24MHZ 18PF

CRYSTAL 2.5 X 2.0MM 24MHZ 18PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL581250-M171-025TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X057-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 8149383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details