Siward Crystal Technology Crystals XTL581150-M118-181

Description
CRYSTAL 2.5 X 2.0MM 26MHZ 8PF
Request a Quote Datasheet
Description
CRYSTAL 2.5 X 2.0MM 26MHZ 8PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL581150-M118-181TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 26MHZ 8PF

CRYSTAL 2.5 X 2.0MM 26MHZ 8PF

Buy Now Datasheet
Crystals - 3994-XTL581150-M118-181DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 26MHZ 8PF

CRYSTAL 2.5 X 2.0MM 26MHZ 8PF

Buy Now Datasheet
Crystals - 3994-XTL581150-M118-181CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 26MHZ 8PF

CRYSTAL 2.5 X 2.0MM 26MHZ 8PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL581150-M118-181TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - 50-ECS-120-8-33B2Q-JVY-TR3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 150 ppm
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystal Units - 6719460 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers