Siward Crystal Technology Crystals XTL581140-B63-304

Description
CRYSTAL 2.5 X 2.0MM 50MHZ +/-3PP
Request a Quote Datasheet
Description
CRYSTAL 2.5 X 2.0MM 50MHZ +/-3PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL581140-B63-304DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 50MHZ +/-3PP

CRYSTAL 2.5 X 2.0MM 50MHZ +/-3PP

Buy Now Datasheet
Crystals - 3994-XTL581140-B63-304TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 50MHZ +/-3PP

CRYSTAL 2.5 X 2.0MM 50MHZ +/-3PP

Buy Now Datasheet
Crystals - 3994-XTL581140-B63-304CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.5 X 2.0MM 50MHZ +/-3PP

CRYSTAL 2.5 X 2.0MM 50MHZ +/-3PP

Buy Now Datasheet
CRYSTAL 2.5 X 2.0MM 50MHZ +/-3PP

CRYSTAL 2.5 X 2.0MM 50MHZ +/-3PP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 3994-XTL581140-B63-304DKR-ND XTL581140-B63-304
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC4V-T1A-153.600KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details