Siward Crystal Technology Crystals XTL571150-R53-026

Description
CRYSTAL 3.2 X 2.5MM 40MHZ 9PF
Request a Quote Datasheet
Description
CRYSTAL 3.2 X 2.5MM 40MHZ 9PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL571150-R53-026TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 40MHZ 9PF

CRYSTAL 3.2 X 2.5MM 40MHZ 9PF

Buy Now Datasheet
Crystals - 3994-XTL571150-R53-026DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 40MHZ 9PF

CRYSTAL 3.2 X 2.5MM 40MHZ 9PF

Buy Now Datasheet
Crystals - 3994-XTL571150-R53-026CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 40MHZ 9PF

CRYSTAL 3.2 X 2.5MM 40MHZ 9PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL571150-R53-026TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B2-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.228-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12.23 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details