Siward Crystal Technology Crystals XTL571150-N64-144

Description
CRYSTAL 3.2 X 2.5MM 25MHZ 20PF
Request a Quote Datasheet
Description
CRYSTAL 3.2 X 2.5MM 25MHZ 20PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL571150-N64-144CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 25MHZ 20PF

CRYSTAL 3.2 X 2.5MM 25MHZ 20PF

Buy Now Datasheet
Crystals - 3994-XTL571150-N64-144TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 25MHZ 20PF

CRYSTAL 3.2 X 2.5MM 25MHZ 20PF

Buy Now Datasheet
Crystals - 3994-XTL571150-N64-144DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 25MHZ 20PF

CRYSTAL 3.2 X 2.5MM 25MHZ 20PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL571150-N64-144CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-30B-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 1734321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details