Siward Crystal Technology Crystals XTL571150-B63-302

Description
CRYSTAL 3.2 X 2.5MM 50MHZ 12PF
Request a Quote Datasheet
Description
CRYSTAL 3.2 X 2.5MM 50MHZ 12PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL571150-B63-302DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 50MHZ 12PF

CRYSTAL 3.2 X 2.5MM 50MHZ 12PF

Buy Now Datasheet
Crystals - 3994-XTL571150-B63-302TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 50MHZ 12PF

CRYSTAL 3.2 X 2.5MM 50MHZ 12PF

Buy Now Datasheet
Crystals - 3994-XTL571150-B63-302CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.2 X 2.5MM 50MHZ 12PF

CRYSTAL 3.2 X 2.5MM 50MHZ 12PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL571150-B63-302DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1775232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C1E - C1E-32.000-10-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Surface Mount Crystals - ECS-073-18-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
2 suppliers