Siward Crystal Technology Crystals XTL501300-S315-026

Description
CRYSTAL 2.0 X 1.6MM 38.4MHZ +/-1
Request a Quote Datasheet
Description
CRYSTAL 2.0 X 1.6MM 38.4MHZ +/-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL501300-S315-026CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 38.4MHZ +/-1

CRYSTAL 2.0 X 1.6MM 38.4MHZ +/-1

Buy Now Datasheet
Crystals - 3994-XTL501300-S315-026DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 38.4MHZ +/-1

CRYSTAL 2.0 X 1.6MM 38.4MHZ +/-1

Buy Now Datasheet
Crystals - 3994-XTL501300-S315-026TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 38.4MHZ +/-1

CRYSTAL 2.0 X 1.6MM 38.4MHZ +/-1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL501300-S315-026CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-30Q-VY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 8149550P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details