Siward Crystal Technology Crystals XTL501200-R53-051

Description
CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P
Request a Quote Datasheet
Description
CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL501200-R53-051CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

Buy Now Datasheet
Crystals - 3994-XTL501200-R53-051TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

Buy Now Datasheet
Crystals - 3994-XTL501200-R53-051DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL501200-R53-051CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - ECS-100-20-5PDP-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C6S - C6S-11.0592-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 11.06 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details