Siward Crystal Technology Crystals XTL501200-R53-023

Description
CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P
Request a Quote Datasheet
Description
CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL501200-R53-023CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

Buy Now Datasheet
Crystals - 3994-XTL501200-R53-023DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

Buy Now Datasheet
Crystals - 3994-XTL501200-R53-023TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

CRYSTAL 2.0 X 1.6MM 40MHZ +/-10P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL501200-R53-023CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 8149541P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 20 MHz
View Details
Surface Mount Crystals - ECS-122.8-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers