Siward Crystal Technology Crystals XTL501-Q23-045

Description
CRYSTAL 2.0 X 1.6MM 32MHZ +/-4.5
Request a Quote Datasheet
Description
CRYSTAL 2.0 X 1.6MM 32MHZ +/-4.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL501-Q23-045CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 32MHZ +/-4.5

CRYSTAL 2.0 X 1.6MM 32MHZ +/-4.5

Buy Now Datasheet
Crystals - 3994-XTL501-Q23-045DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 32MHZ +/-4.5

CRYSTAL 2.0 X 1.6MM 32MHZ +/-4.5

Buy Now Datasheet
Crystals - 3994-XTL501-Q23-045TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 32MHZ +/-4.5

CRYSTAL 2.0 X 1.6MM 32MHZ +/-4.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL501-Q23-045CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-040-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 4 MHz
View Details
3 suppliers
Crystal Units - 6719233 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details