Siward Crystal Technology Crystals XTL501-M199-004

Description
CRYSTAL 2.0 X 1.6MM 60MHZ 10PF
Request a Quote Datasheet
Description
CRYSTAL 2.0 X 1.6MM 60MHZ 10PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL501-M199-004TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 60MHZ 10PF

CRYSTAL 2.0 X 1.6MM 60MHZ 10PF

Buy Now Datasheet
Crystals - 3994-XTL501-M199-004DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 60MHZ 10PF

CRYSTAL 2.0 X 1.6MM 60MHZ 10PF

Buy Now Datasheet
Crystals - 3994-XTL501-M199-004CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 60MHZ 10PF

CRYSTAL 2.0 X 1.6MM 60MHZ 10PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL501-M199-004TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Oscillators - 7960542 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - CSM-12 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.58 to 30 MHz
View Details