Siward Crystal Technology Crystals XTL501-B63-307

Description
CRYSTAL 2.0 X 1.6MM 80MHZ +/-6PP
Request a Quote Datasheet
Description
CRYSTAL 2.0 X 1.6MM 80MHZ +/-6PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3994-XTL501-B63-307CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 80MHZ +/-6PP

CRYSTAL 2.0 X 1.6MM 80MHZ +/-6PP

Buy Now Datasheet
Crystals - 3994-XTL501-B63-307TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 80MHZ +/-6PP

CRYSTAL 2.0 X 1.6MM 80MHZ +/-6PP

Buy Now Datasheet
Crystals - 3994-XTL501-B63-307DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 2.0 X 1.6MM 80MHZ +/-6PP

CRYSTAL 2.0 X 1.6MM 80MHZ +/-6PP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3994-XTL501-B63-307CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-102.45-16-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 6720375P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 24 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details