Siward Crystal Technology Oscillators OSC95B500-SCO-J085

Description
OSC XO 156.25MHZ LVDS 3.3V SMD
Request a Quote Datasheet
Description
OSC XO 156.25MHZ LVDS 3.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 3994-OSC95B500-SCO-J085DKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 156.25MHZ LVDS 3.3V SMD

OSC XO 156.25MHZ LVDS 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC95B500-SCO-J085TR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 156.25MHZ LVDS 3.3V SMD

OSC XO 156.25MHZ LVDS 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC95B500-SCO-J085CT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 156.25MHZ LVDS 3.3V SMD

OSC XO 156.25MHZ LVDS 3.3V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 3994-OSC95B500-SCO-J085DKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-271.2-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-803 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 803 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details