Siward Crystal Technology Oscillators OSC8AB500-SCO-J055

Description
OSC XO 100MHZ LVDS 3.3V SMD
Request a Quote Datasheet
Description
OSC XO 100MHZ LVDS 3.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 3994-OSC8AB500-SCO-J055TR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ LVDS 3.3V SMD

OSC XO 100MHZ LVDS 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC8AB500-SCO-J055CT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ LVDS 3.3V SMD

OSC XO 100MHZ LVDS 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC8AB500-SCO-J055DKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ LVDS 3.3V SMD

OSC XO 100MHZ LVDS 3.3V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 3994-OSC8AB500-SCO-J055TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA20M0000AAGR - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - M38510/10902BCA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details