Siward Crystal Technology Oscillators OSC8AA500-SCO-J059

Description
OSC XO 100MHZ LVPECL 3.3V SMD
Request a Quote Datasheet
Description
OSC XO 100MHZ LVPECL 3.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 3994-OSC8AA500-SCO-J059TR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ LVPECL 3.3V SMD

OSC XO 100MHZ LVPECL 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC8AA500-SCO-J059CT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ LVPECL 3.3V SMD

OSC XO 100MHZ LVPECL 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC8AA500-SCO-J059DKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ LVPECL 3.3V SMD

OSC XO 100MHZ LVPECL 3.3V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 3994-OSC8AA500-SCO-J059TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY25701FJXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABA100M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details