Siward Crystal Technology Oscillators OSC023500-SCO-J009

Description
OSC XO 1.6 X 1.2MM 32.768 KHZ
Request a Quote Datasheet
Description
OSC XO 1.6 X 1.2MM 32.768 KHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 3994-OSC023500-SCO-J009DKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 1.6 X 1.2MM 32.768 KHZ

OSC XO 1.6 X 1.2MM 32.768 KHZ

Buy Now Datasheet
Oscillators - 3994-OSC023500-SCO-J009TR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 1.6 X 1.2MM 32.768 KHZ

OSC XO 1.6 X 1.2MM 32.768 KHZ

Buy Now Datasheet
Oscillators - 3994-OSC023500-SCO-J009CT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 1.6 X 1.2MM 32.768 KHZ

OSC XO 1.6 X 1.2MM 32.768 KHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 3994-OSC023500-SCO-J009DKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF23LXC001T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details