Sitron Vibration Switch VS12-AC

Description
The VS12-AC is a vibration switch designed to protect rotary machines (such as motors, pump and fans, etc.) by shutting the system down when an excessive rate of vibration has been detected. Machine vibration is constantly monitored by the VS12 and when the limit has been exceeded, an output is triggered, so that the machine is either disarmed or an auxiliary alarm is activated to preventive damage or a state of process shutdown. Supply: 85~264 VAC Output: Solid State Relay (Load in serie with Power supply) Load: Max 200mA Output Type: Alarme mode (NO) / Disarm mode (NF) Programming: Time delay / Setpoint alarm / Output state Indication: Led's Set point error: +/- 2% Vibration range: 0~25,4 mm/s (RMS) Frequency range: 10~1000Hz Sensor type: 1 axis acelerometer Temperature range: -10~80°C Process connections: 1/4" BSW Electrical connections: M12 connector / Climped cable (2 meter) Class protection: IP67 Body material: 316L SS
Datasheet
Description
The VS12-AC is a vibration switch designed to protect rotary machines (such as motors, pump and fans, etc.) by shutting the system down when an excessive rate of vibration has been detected. Machine vibration is constantly monitored by the VS12 and when the limit has been exceeded, an output is triggered, so that the machine is either disarmed or an auxiliary alarm is activated to preventive damage or a state of process shutdown. Supply: 85~264 VAC Output: Solid State Relay (Load in serie with Power supply) Load: Max 200mA Output Type: Alarme mode (NO) / Disarm mode (NF) Programming: Time delay / Setpoint alarm / Output state Indication: Led's Set point error: +/- 2% Vibration range: 0~25,4 mm/s (RMS) Frequency range: 10~1000Hz Sensor type: 1 axis acelerometer Temperature range: -10~80°C Process connections: 1/4" BSW Electrical connections: M12 connector / Climped cable (2 meter) Class protection: IP67 Body material: 316L SS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Switch - VS12-AC - Sitron
Hauppauge, NY, USA
Vibration Switch
VS12-AC
Vibration Switch VS12-AC
The VS12-AC is a vibration switch designed to protect rotary machines (such as motors, pump and fans, etc.) by shutting the system down when an excessive rate of vibration has been detected. Machine vibration is constantly monitored by the VS12 and when the limit has been exceeded, an output is triggered, so that the machine is either disarmed or an auxiliary alarm is activated to preventive damage or a state of process shutdown. Supply: 85~264 VAC Output: Solid State Relay (Load in serie with Power supply) Load: Max 200mA Output Type: Alarme mode (NO) / Disarm mode (NF) Programming: Time delay / Setpoint alarm / Output state Indication: Led's Set point error: +/- 2% Vibration range: 0~25,4 mm/s (RMS) Frequency range: 10~1000Hz Sensor type: 1 axis acelerometer Temperature range: -10~80°C Process connections: 1/4" BSW Electrical connections: M12 connector / Climped cable (2 meter) Class protection: IP67 Body material: 316L SS

The VS12-AC is a vibration switch designed to protect rotary machines (such as motors, pump and fans, etc.) by shutting the system down when an excessive rate of vibration has been detected. Machine vibration is constantly monitored by the VS12 and when the limit has been exceeded, an output is triggered, so that the machine is either disarmed or an auxiliary alarm is activated to preventive damage or a state of process shutdown.

Supply:

85~264 VAC

Output:

Solid State Relay (Load in serie with Power supply)

Load:

Max 200mA

Output Type:

Alarme mode (NO) / Disarm mode (NF)

Programming:

Time delay / Setpoint alarm / Output state

Indication:

Led's

Set point error:

+/- 2%

Vibration range:

0~25,4 mm/s (RMS)

Frequency range:

10~1000Hz

Sensor type:

1 axis acelerometer

Temperature range:

-10~80°C

Process connections:

1/4" BSW

Electrical connections:

M12 connector / Climped cable (2 meter)

Class protection:

IP67

Body material:

316L SS
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Vibration Sensors
Product Number VS12-AC
Product Name Vibration Switch
Device Category Switch
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 2777923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
General Purpose Accelerometer - 3211A2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details