Sitron Piezoresistive Ceramic Pressure Sensor STD81

Description
The STD81 features a piezoresistive ceramic sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4…20mA analog signal with superimposed HART communications protocol, programmable Zero/Span adjustment, decimal point, damping and display mode parameters via three programmable buttons. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet
Description
The STD81 features a piezoresistive ceramic sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4…20mA analog signal with superimposed HART communications protocol, programmable Zero/Span adjustment, decimal point, damping and display mode parameters via three programmable buttons. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoresistive Ceramic Pressure Sensor - STD81 - Sitron
Hauppauge, NY, USA
Piezoresistive Ceramic Pressure Sensor
STD81
Piezoresistive Ceramic Pressure Sensor STD81
The STD81 features a piezoresistive ceramic sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4…20mA analog signal with superimposed HART communications protocol, programmable Zero/Span adjustment, decimal point, damping and display mode parameters via three programmable buttons. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment

The STD81 features a piezoresistive ceramic sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4…20mA analog signal with superimposed HART communications protocol, programmable Zero/Span adjustment, decimal point, damping and display mode parameters via three programmable buttons.

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Applications

  • General applications
  • Compressors and Pumps
  • Sanitary process and control
  • Refrigeration, HVAC and boilers
  • Industrial hydraulic machinery
  • Transportation, marine, rail equipment
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Sensors
Product Number STD81
Product Name Piezoresistive Ceramic Pressure Sensor
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge
Media Liquid; Gas
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPSS-G0500-5S-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers