Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMS DEVICES
SITIME CORPORATION
SIT9121AI-2C3-33E125.000000 -- 125MHZ 3.3V LVDS 5.0X3.2MM MEMS ROHS
SiTime Corporation
125MHz 3.3V LVDS 5.0x3.2mm MEMS RoHS
SIT9121AI-2C3-33E125.000000
Description
125MHz 3.3V LVDS 5.0x3.2mm MEMS RoHS
Utmel Electronic Limited
Done
Description
125MHz 3.3V LVDS 5.0x3.2mm MEMS RoHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
125MHz 3.3V LVDS 5.0x3.2mm MEMS RoHS
707-SIT9121AI-2C3-33E125.000000
125MHz 3.3V LVDS 5.0x3.2mm MEMS RoHS
707-SIT9121AI-2C3-33E125.000000
125MHz 3.3V LVDS 5.0x3.2mm MEMS RoHS
125MHz 3.3V LVDS 5.0x3.2mm MEMS RoHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
MEMS Devices
Product Number
707-SIT9121AI-2C3-33E125.000000
Product Name
125MHz 3.3V LVDS 5.0x3.2mm MEMS RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Sensor - MEMS microphones - MEMS microphones for automotive - IM66D120A
IM66D120A
View Details
Hamamatsu Photonics Europe
MEMS mirrors
S12237-03P
View Details
Silicon Designs, Inc.
Specialty +5V Accelerometers
SDI 2012 & 2422
View Details
Infineon Technologies AG
Sensor - MEMS microphones - MEMS microphones for automotive - IM64A130A
IM64A130A
View Details