SiTime Corporation SMD 200MHz Clock and Timing IC SIT9102AI-243N25E200.00000Y

Description
MEMS XO 200MHz LVDS SMD Product overview: SIT9102AI-243N25E200 .00000Y from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 200MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT9102AI-243N25 E200.00000Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MEMS XO 200MHz LVDS SMD Product overview: SIT9102AI-243N25E200 .00000Y from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 200MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT9102AI-243N25 E200.00000Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200MHz Clock and Timing IC - 172-SIT9102AI-243N25E200.00000Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MHz Clock and Timing IC
172-SIT9102AI-243N25E200.00000Y
SMD 200MHz Clock and Timing IC 172-SIT9102AI-243N25E200.00000Y
MEMS XO 200MHz LVDS SMD Product overview: SIT9102AI-243N25E200 .00000Y from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 200MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT9102AI-243N25 E200.00000Y can be used for catalog matching and distributor lookup.

MEMS XO 200MHz LVDS SMD Product overview: SIT9102AI-243N25E200.00000Y from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 200MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT9102AI-243N25E200.00000Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-SIT9102AI-243N25E200.00000Y
Product Name SMD 200MHz Clock and Timing IC
Package Type Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 7PF Clock and Timing IC - 171-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
25MHz 140MHz TSSOP Clock and Timing IC - 728-W232-10X - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-2849-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
NE556 Dual Precision Timer - NE556NE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details