SiTime Corporation SMD 25MHz 15pF 3.3V Clock and Timing IC SIT1602BI-22-33E-25.000000E

Description
Oscillator MEMS 25MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin PQFN SMD T/R Product overview: SIT1602BI-22-33E-25. 000000E from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT1602BI-22-33E -25.000000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator MEMS 25MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin PQFN SMD T/R Product overview: SIT1602BI-22-33E-25. 000000E from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT1602BI-22-33E -25.000000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25MHz 15pF 3.3V Clock and Timing IC - 172-SIT1602BI-22-33E-25.000000E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25MHz 15pF 3.3V Clock and Timing IC
172-SIT1602BI-22-33E-25.000000E
SMD 25MHz 15pF 3.3V Clock and Timing IC 172-SIT1602BI-22-33E-25.000000E
Oscillator MEMS 25MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin PQFN SMD T/R Product overview: SIT1602BI-22-33E-25. 000000E from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT1602BI-22-33E -25.000000E can be used for catalog matching and distributor lookup.

Oscillator MEMS 25MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin PQFN SMD T/R Product overview: SIT1602BI-22-33E-25.000000E from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT1602BI-22-33E-25.000000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-SIT1602BI-22-33E-25.000000E
Product Name SMD 25MHz 15pF 3.3V Clock and Timing IC
Bus Interface LVCMOS, HCMOS
Package Type Tape and Reel
Supply Voltage 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - TP82C54 - Rochester Electronics
Rochester Electronics
Specs
Bus Interface CMOS; I2C
Package Type DIP; PDIP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 1727-3806-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
TLC555 Low Power Timer - TLC555ID - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
5 suppliers