SiTime Corporation SMD 25MHz 15pF 3.3V Clock and Timing IC SIT1602BC-13-33E-25.000000D

Description
Oscillator MEMS 25MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin PQFN SMD T/R Product overview: SIT1602BC-13-33E-25. 000000D from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT1602BC-13-33E -25.000000D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator MEMS 25MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin PQFN SMD T/R Product overview: SIT1602BC-13-33E-25. 000000D from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT1602BC-13-33E -25.000000D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25MHz 15pF 3.3V Clock and Timing IC - 172-SIT1602BC-13-33E-25.000000D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25MHz 15pF 3.3V Clock and Timing IC
172-SIT1602BC-13-33E-25.000000D
SMD 25MHz 15pF 3.3V Clock and Timing IC 172-SIT1602BC-13-33E-25.000000D
Oscillator MEMS 25MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin PQFN SMD T/R Product overview: SIT1602BC-13-33E-25. 000000D from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT1602BC-13-33E -25.000000D can be used for catalog matching and distributor lookup.

Oscillator MEMS 25MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin PQFN SMD T/R Product overview: SIT1602BC-13-33E-25.000000D from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz, 15pF, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 25MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT1602BC-13-33E-25.000000D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-SIT1602BC-13-33E-25.000000D
Product Name SMD 25MHz 15pF 3.3V Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
NE555 Single Precision Timer - NE555PSRE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362446-HEF4541BT-Q100Y - Win Source Electronics
Specs
Package Type 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers