Intel QPI, PCI Express (PCIe) Clock Buffer/Driver IC 400MHz 1 Output 72-VFQFPN (10x10)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-9ZX21901CKLF-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Driver |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 72-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts |