Intel QPI, PCI Express (PCIe) Fanout Buffer (Distribution), Multiplexer IC 400MHz 1 Output 64-VFQFPN (9x9)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-9ZX21501CKLF-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts |