Intel QPI, PCI Express (PCIe) IC 150MHz 1 Output 56-QFN (8x8)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-9ZX21200AKLFTTR-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 56-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts |