Intel CK-Net IC 200MHz Output 56-VFQFPN (7x7)
| DigiKey | |
|---|---|
| Product Category | IC Timers |
| Product Number | 6690-9VRS4339BKLF-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | Clock |
| Package Type | Surface Mount; 56-VFQFN Exposed Pad |
| Supply Voltage | 1.05 to 1.5 volts |