Clock Generator IC 156.25MHz, 200MHz, 325MHz 1 16-TFLGA Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-9FGV1008C000LTGI8TR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | LVPECL; LVCMOS |
| Package Type | Surface Mount; 16-TFLGA Exposed Pad |