PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 40-VFQFPN (5x5)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-9FGV0641AKLFTTR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad |