PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-9FGV0231AKILFTTR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad |
| Supply Voltage | 1.7 to 1.9 volts |