PCI Express (PCIe) IC 100MHz 1 Output 40-VFQFPN (5x5)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-9FGU0641AKILF-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad |
| Supply Voltage | 1.43 to 1.57 volts |