PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 28-VFQFPN (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-9FGL6241AP202NDGI8TR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; 28-VFQFN Exposed Pad |