PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 32-VFQFPN (5x5)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-9FGL04P1B000KILFTTR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts |