Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-9FG104EFILF-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | HCSL |
| Package Type | Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" |
| Supply Voltage | 3.13 to 3.46 volts |