PCI Express (PCIe) IC 200MHz 1 Output 16-VFQFPN (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Timers |
| Product Number | 6690-9DMV0141AKILF-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad |
| Supply Voltage | 1.7 to 1.9 volts |