PCI Express (PCIe) Clock Multiplexer IC 200MHz 1 Output 16-VFQFPN (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-9DMV0131BKILFTTR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad |