IC CLK MULTIPLEXER PCIE 24-VFQFN
PCI Express (PCIe) Clock Multiplexer IC 200MHz 1 Output 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-9DML0451AKILFTCT-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad |
| Supply Voltage | 3.14 to 3.47 volts |