Ethernet, PCI Express (PCIe) Clock Buffer/Driver, Multiplexer IC 137.5MHz 1 Output 48-VFQFPN (6x6)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-9DBV0841AKLF-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Driver |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad |
| Supply Voltage | 1.7 to 1.9 volts |