IC 125MHz 1 40-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-9DBV0631BKLF-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad |
| Supply Voltage | 1.7 to 1.9 volts |