PCI Express (PCIe) IC 167MHz 1 Output 32-VFQFPN (5x5)
| DigiKey | |
|---|---|
| Product Category | IC Timers |
| Product Number | 6690-9DBU0541AKILF-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad |
| Supply Voltage | 1.43 to 1.57 volts |