SiTime Corporation Application Specific Clock/Timing 9DBU0241AKILF

Description
PCI Express (PCIe) IC 167MHz 1 Output 24-QFN (4x4)
Request a Quote Datasheet
Description
PCI Express (PCIe) IC 167MHz 1 Output 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 6690-9DBU0241AKILF-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
6690-9DBU0241AKILF-ND
Application Specific Clock/Timing 6690-9DBU0241AKILF-ND
PCI Express (PCIe) IC 167MHz 1 Output 24-QFN (4x4)

PCI Express (PCIe) IC 167MHz 1 Output 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Phase-locked Loops (PLL)
Product Number 6690-9DBU0241AKILF-ND
Product Name Application Specific Clock/Timing
Bus Interface HCSL
Package Type Surface Mount; 24-VFQFN Exposed Pad
Supply Voltage 1.43 to 1.57 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-ADF4217LBRU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock and Timing IC - 728-SI4126-F-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 2.7 to 3.6 volts
View Details
4 suppliers
Phase-locked loop - HEF4046BT,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
Features / Standards RoHS
View Details
9 suppliers
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHG4 - Texas Instruments
Specs
Package Type TQFP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
3 suppliers