PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 110MHz 1 Output 20-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-9DB233AGLF-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | HCSL |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" |
| Supply Voltage | 3.13 to 3.46 volts |