Intel, Romley Clock Synthesizer IC 146.7MHz 1 Output 64-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-932SQ420DGLF-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Synthesizer; Clock Generator |
| Bus Interface | HCSL |
| Package Type | Surface Mount; "64-TFSOP (0.240"", 6.10mm Width)" |
| Supply Voltage | 3.13 to 3.46 volts |