IC CLK BUFFER 1:2 2GHZ 16VFQFN
Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad
IC CLK BUFFER 1:2 2GHZ 16VFQFN
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-8SLVP1102ANLGI8DKR-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVPECL |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad |