Clock Divider IC 2:8 700MHz 32-VFQFN Exposed Pad
IC CLK DIV 2:8 700MHZ 32VFQFPN
IC CLK DIV 2:8 700MHZ 32VFQFPN
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-8P79818NLGI8TR-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Clock Driver |
| Bus Interface | LVPECL; LVCMOS |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad |