IC CLK MULTIPLX 12:1 20TSSOP
"Clock Multiplexer IC 12:1 250MHz 20-TSSOP (0.173"", 4.40mm Width)"
IC CLK MULTIPLX 12:1 20TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 6690-850S1201BGILFTDKR-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Clock Driver |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" |