Ethernet, SONET/SDH, Stratum IC 644.53MHz 1 Output 72-QFN
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 6690-82V3399BNLG-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | PECL |
| Package Type | Surface Mount; 72-VFQFN Exposed Pad |
| Supply Voltage | 3 to 3.6 volts |